Acer logo

Acer Aspire easyStore H340-H Intel Atom® 230 2 GB DDR2-SDRAM 3 TB Intel® GMA 950 Windows Home Server Desktop PC Black

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39536
Info modified on:
19 Jul 2024, 20:11:03
Short summary description Acer Aspire easyStore H340-H Intel Atom® 230 2 GB DDR2-SDRAM 3 TB Intel® GMA 950 Windows Home Server Desktop PC Black:

Acer Aspire easyStore H340-H, 1.6 GHz, Intel Atom®, 230, 2 GB, 3 TB, Windows Home Server

Long summary description Acer Aspire easyStore H340-H Intel Atom® 230 2 GB DDR2-SDRAM 3 TB Intel® GMA 950 Windows Home Server Desktop PC Black:

Acer Aspire easyStore H340-H. Processor frequency: 1.6 GHz, Processor family: Intel Atom®, Processor model: 230. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 3 TB. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows Home Server. Power supply: 200 W. Chassis type: Desktop. Product type: PC. Product color: Black

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.