Acer logo

Acer Aspire X3300 AMD Phenom II X2 550 4 GB DDR3-SDRAM 640 GB AMD Radeon HD 4350 Windows 7 Home Premium SFF PC Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74335
Info modified on:
07 Oct 2024, 16:36:59
Short summary description Acer Aspire X3300 AMD Phenom II X2 550 4 GB DDR3-SDRAM 640 GB AMD Radeon HD 4350 Windows 7 Home Premium SFF PC Black:

Acer Aspire X3300, 3.1 GHz, AMD Phenom II X2, 4 GB, 640 GB, DVD-RW, Windows 7 Home Premium

Long summary description Acer Aspire X3300 AMD Phenom II X2 550 4 GB DDR3-SDRAM 640 GB AMD Radeon HD 4350 Windows 7 Home Premium SFF PC Black:

Acer Aspire X3300. Processor frequency: 3.1 GHz, Processor family: AMD Phenom II X2, Processor model: 550. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 640 GB, Card reader integrated, Optical drive type: DVD-RW. Discrete graphics card model: AMD Radeon HD 4350. Operating system installed: Windows 7 Home Premium. Power supply: 220 W. Chassis type: SFF. Product type: PC. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.