Acer Aspire X3300, 2.8 GHz, AMD Athlon X2, 240, 3 GB, 320 GB, Windows 7 Home Premium
Acer Aspire X3300. Processor frequency: 2.8 GHz, Processor family: AMD Athlon X2, Processor model: 240. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Card reader integrated. Discrete graphics card model: NVIDIA® GeForce® 9200. Operating system installed: Windows 7 Home Premium. Chassis type: SFF. Product type: PC