Acer logo

Acer Aspire X3300 Intel® Celeron® 810 6 GB DDR3-SDRAM 1 TB NVIDIA GeForce G310 Windows 7 Home Premium SFF PC Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71040
Info modified on:
07 Oct 2024, 16:36:59
Short summary description Acer Aspire X3300 Intel® Celeron® 810 6 GB DDR3-SDRAM 1 TB NVIDIA GeForce G310 Windows 7 Home Premium SFF PC Black:

Acer Aspire X3300, 1.6 GHz, Intel® Celeron®, 6 GB, 1 TB, DVD±RW, Windows 7 Home Premium

Long summary description Acer Aspire X3300 Intel® Celeron® 810 6 GB DDR3-SDRAM 1 TB NVIDIA GeForce G310 Windows 7 Home Premium SFF PC Black:

Acer Aspire X3300. Processor frequency: 1.6 GHz, Processor family: Intel® Celeron®, Processor model: 810. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA GeForce G310. Operating system installed: Windows 7 Home Premium. Power supply: 220 W. Chassis type: SFF. Product type: PC. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.