Acer Aspire X1700, 2.5 GHz, Intel® Core™2 Quad, 4 GB, 640 GB, DVD±RW, Windows Vista Home Premium
Acer Aspire X1700. Processor frequency: 2.5 GHz, Processor family: Intel® Core™2 Quad, Processor model: Q8300. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 640 GB, Card reader integrated, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon HD 4350. Operating system installed: Windows Vista Home Premium. Chassis type: SFF. Product type: PC