Acer Aspire iDea 520-BD, 1.66 GHz, Intel® Core™2 Duo, 2 GB, DDR2-SDRAM, 500 GB, Windows Vista Home Premium
Acer Aspire iDea 520-BD. Processor frequency: 1.66 GHz, Processor family: Intel® Core™2 Duo. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: AMD Radeon HD 2600 Pro. Operating system installed: Windows Vista Home Premium. Chassis type: Desktop. Product type: PC