Acer logo

Acer Aspire X5900 Intel® Core™ i3 i3-530 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® G210 Windows 7 Home Premium SFF PC

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112542
Info modified on:
07 Oct 2024, 16:36:58
Short summary description Acer Aspire X5900 Intel® Core™ i3 i3-530 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® G210 Windows 7 Home Premium SFF PC:

Acer Aspire X5900, 2.93 GHz, Intel® Core™ i3, 4 GB, 1 TB, DVD±RW, Windows 7 Home Premium

Long summary description Acer Aspire X5900 Intel® Core™ i3 i3-530 4 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® G210 Windows 7 Home Premium SFF PC:

Acer Aspire X5900. Processor frequency: 2.93 GHz, Processor family: Intel® Core™ i3, Processor model: i3-530. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® G210. Operating system installed: Windows 7 Home Premium. Chassis type: SFF. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.