Acer Aspire X3810, 2.5 GHz, Intel® Pentium®, 4 GB, 320 GB, DVD±RW, Windows Vista Home Premium
Acer Aspire X3810. Processor frequency: 2.5 GHz, Processor family: Intel® Pentium®, Processor model: E5200. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 320 GB, Card reader integrated, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon HD 4650. Operating system installed: Windows Vista Home Premium. Power supply: 220 W. Chassis type: Tower. Product type: PC. Product color: Black