Acer logo

Acer eMachines EL1830 Intel® Celeron® E3200 2 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 7050 Windows 7 Home Premium SFF PC

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102885
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer eMachines EL1830 Intel® Celeron® E3200 2 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 7050 Windows 7 Home Premium SFF PC:

Acer eMachines EL1830, 2.4 GHz, Intel® Celeron®, 2 GB, 320 GB, DVD±RW, Windows 7 Home Premium

Long summary description Acer eMachines EL1830 Intel® Celeron® E3200 2 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 7050 Windows 7 Home Premium SFF PC:

Acer eMachines EL1830. Processor frequency: 2.4 GHz, Processor family: Intel® Celeron®, Processor model: E3200. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 667 MHz. Total storage capacity: 320 GB, Card reader integrated, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® GeForce® 7050. Operating system installed: Windows 7 Home Premium. Chassis type: SFF. Product type: PC. Weight: 11 lbs (5 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.