Acer logo

Acer eMachines EL1300 AMD Athlon LE-1620 3 GB DDR2-SDRAM 320 GB NVIDIA GeForce 6150 SE Windows Vista Home Basic Micro Tower PC

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60432
Info modified on:
19 Mar 2021, 15:59:38
Short summary description Acer eMachines EL1300 AMD Athlon LE-1620 3 GB DDR2-SDRAM 320 GB NVIDIA GeForce 6150 SE Windows Vista Home Basic Micro Tower PC:

Acer eMachines EL1300, 2.4 GHz, AMD Athlon, 3 GB, 320 GB, DVD-RW, Windows Vista Home Basic

Long summary description Acer eMachines EL1300 AMD Athlon LE-1620 3 GB DDR2-SDRAM 320 GB NVIDIA GeForce 6150 SE Windows Vista Home Basic Micro Tower PC:

Acer eMachines EL1300. Processor frequency: 2.4 GHz, Processor family: AMD Athlon, Processor model: LE-1620. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Card reader integrated, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA GeForce 6150 SE. Operating system installed: Windows Vista Home Basic. Chassis type: Micro Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.