Acer logo

Acer Aspire M1640 Intel® Itanium® E2160 3 GB DDR2-SDRAM 500 GB AMD Radeon HD 3450 Windows Vista Home Premium Tower PC

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98599
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire M1640 Intel® Itanium® E2160 3 GB DDR2-SDRAM 500 GB AMD Radeon HD 3450 Windows Vista Home Premium Tower PC:

Acer Aspire M1640, 1.8 GHz, Intel® Itanium®, E2160, 3 GB, 500 GB, Windows Vista Home Premium

Long summary description Acer Aspire M1640 Intel® Itanium® E2160 3 GB DDR2-SDRAM 500 GB AMD Radeon HD 3450 Windows Vista Home Premium Tower PC:

Acer Aspire M1640. Processor frequency: 1.8 GHz, Processor family: Intel® Itanium®, Processor model: E2160. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: AMD Radeon HD 3450. Operating system installed: Windows Vista Home Premium. Chassis type: Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.