Acer Aspire M7810, 2.8 GHz, Intel® Core™ i7, 6 GB, 1 TB, DVD±RW, Windows 7 Home Premium
Acer Aspire M7810. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i7, Processor model: i7-860. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Card reader integrated, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® GeForce® GT 230. Operating system installed: Windows 7 Home Premium. Power supply: 500 W. Chassis type: Micro Tower. Product type: PC. Weight: 17.6 lbs (8 kg)