Acer logo

Acer Aspire M1201 AMD Athlon X2 4050e 2 GB DDR2-SDRAM 320 GB AMD Radeon HD 3450 Windows Vista Home Premium Tower PC Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103794
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire M1201 AMD Athlon X2 4050e 2 GB DDR2-SDRAM 320 GB AMD Radeon HD 3450 Windows Vista Home Premium Tower PC Black:

Acer Aspire M1201, 2.1 GHz, AMD Athlon X2, 2 GB, 320 GB, DVD-RW, Windows Vista Home Premium

Long summary description Acer Aspire M1201 AMD Athlon X2 4050e 2 GB DDR2-SDRAM 320 GB AMD Radeon HD 3450 Windows Vista Home Premium Tower PC Black:

Acer Aspire M1201. Processor frequency: 2.1 GHz, Processor family: AMD Athlon X2, Processor model: 4050e. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. Discrete graphics card model: AMD Radeon HD 3450. Operating system installed: Windows Vista Home Premium. Power supply: 250 W. Chassis type: Tower. Product type: PC. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.