Acer logo

Acer Aspire Revo R3610 Intel Atom® 330 4 GB DDR2-SDRAM 500 GB NVIDIA® ION™ Windows 7 Home Premium Small Desktop PC

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136588
Info modified on:
19 Jul 2024, 20:11:11
Short summary description Acer Aspire Revo R3610 Intel Atom® 330 4 GB DDR2-SDRAM 500 GB NVIDIA® ION™ Windows 7 Home Premium Small Desktop PC:

Acer Aspire Revo R3610, 1.6 GHz, Intel Atom®, 330, 4 GB, 500 GB, Windows 7 Home Premium

Long summary description Acer Aspire Revo R3610 Intel Atom® 330 4 GB DDR2-SDRAM 500 GB NVIDIA® ION™ Windows 7 Home Premium Small Desktop PC:

Acer Aspire Revo R3610. Processor frequency: 1.6 GHz, Processor family: Intel Atom®, Processor model: 330. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Card reader integrated. Discrete graphics card model: NVIDIA® ION™. Operating system installed: Windows 7 Home Premium. Chassis type: Small Desktop. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.