Acer Aspire M7200, 2.3 GHz, AMD Phenom, 4 GB, 640 GB, DVD-RW, Windows Vista Home Premium
Acer Aspire M7200. Processor frequency: 2.3 GHz, Processor family: AMD Phenom, Processor model: 9650. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 640 GB, Card reader integrated, Optical drive type: DVD-RW. Discrete graphics card model: AMD Radeon HD 3850. Operating system installed: Windows Vista Home Premium. Chassis type: Tower. Product type: PC. Product color: Black