Acer logo

Acer Aspire L250 Flatbed Media Center PC AMD Athlon 3400+ 0.5 GB DDR-SDRAM 250 GB AMD Radeon Xpress 200 Windows XP Media Center Edition 2005 Desktop

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69260
Info modified on:
19 Mar 2021, 15:59:20
Short summary description Acer Aspire L250 Flatbed Media Center PC AMD Athlon 3400+ 0.5 GB DDR-SDRAM 250 GB AMD Radeon Xpress 200 Windows XP Media Center Edition 2005 Desktop:

Acer Aspire L250 Flatbed Media Center PC, 2.2 GHz, AMD Athlon, 3400+, 0.5 GB, 250 GB, Windows XP Media Center Edition 2005

Long summary description Acer Aspire L250 Flatbed Media Center PC AMD Athlon 3400+ 0.5 GB DDR-SDRAM 250 GB AMD Radeon Xpress 200 Windows XP Media Center Edition 2005 Desktop:

Acer Aspire L250 Flatbed Media Center PC. Processor frequency: 2.2 GHz, Processor family: AMD Athlon, Processor model: 3400+. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: AMD Radeon Xpress 200. Operating system installed: Windows XP Media Center Edition 2005. Chassis type: Desktop. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.