Acer Aspire M5810, 2.66 GHz, Intel® Core™ i5, i5-750, 6 GB, 1 TB, Windows 7 Home Premium
Acer Aspire M5810. Processor frequency: 2.66 GHz, Processor family: Intel® Core™ i5, Processor model: i5-750. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Card reader integrated. Discrete graphics card model: NVIDIA® GeForce® GTS 240. Operating system installed: Windows 7 Home Premium. Power supply: 500 W. Chassis type: Tower. Product type: PC