Acer logo

Acer Aspire M5201 AMD Athlon X2 3 GB DDR2-SDRAM 640 GB Windows Vista Home Premium Tower PC

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62786
Info modified on:
19 Mar 2021, 15:59:20
Short summary description Acer Aspire M5201 AMD Athlon X2 3 GB DDR2-SDRAM 640 GB Windows Vista Home Premium Tower PC:

Acer Aspire M5201, 3 GHz, AMD Athlon X2, 3 GB, 640 GB, DVD-RW, Windows Vista Home Premium

Long summary description Acer Aspire M5201 AMD Athlon X2 3 GB DDR2-SDRAM 640 GB Windows Vista Home Premium Tower PC:

Acer Aspire M5201. Processor frequency: 3 GHz, Processor family: AMD Athlon X2. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 640 GB, Card reader integrated, Optical drive type: DVD-RW. Operating system installed: Windows Vista Home Premium. Chassis type: Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.