Acer logo

Acer Aspire M3201 AMD Phenom 4 GB DDR2-SDRAM 640 GB AMD Radeon HD 4350 Windows Vista Home Premium Micro Tower PC Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
155481
Info modified on:
07 Oct 2024, 16:36:56
Short summary description Acer Aspire M3201 AMD Phenom 4 GB DDR2-SDRAM 640 GB AMD Radeon HD 4350 Windows Vista Home Premium Micro Tower PC Black:

Acer Aspire M3201, 2.2 GHz, AMD Phenom, 4 GB, DDR2-SDRAM, 640 GB, Windows Vista Home Premium

Long summary description Acer Aspire M3201 AMD Phenom 4 GB DDR2-SDRAM 640 GB AMD Radeon HD 4350 Windows Vista Home Premium Micro Tower PC Black:

Acer Aspire M3201. Processor frequency: 2.2 GHz, Processor family: AMD Phenom. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 640 GB, Card reader integrated. Discrete graphics card model: AMD Radeon HD 4350. Wi-Fi. Operating system installed: Windows Vista Home Premium. Power supply: 250 W. Chassis type: Micro Tower. Product type: PC. Weight: 33.1 lbs (15 kg). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.