Acer logo

Acer Aspire L5100 AMD Athlon X2 3 GB DDR2-SDRAM 640 GB AMD Radeon X1250 Windows Vista Home Premium SFF PC

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74151
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire L5100 AMD Athlon X2 3 GB DDR2-SDRAM 640 GB AMD Radeon X1250 Windows Vista Home Premium SFF PC:

Acer Aspire L5100, 2.6 GHz, AMD Athlon X2, 3 GB, 640 GB, DVD-RW, Windows Vista Home Premium

Long summary description Acer Aspire L5100 AMD Athlon X2 3 GB DDR2-SDRAM 640 GB AMD Radeon X1250 Windows Vista Home Premium SFF PC:

Acer Aspire L5100. Processor frequency: 2.6 GHz, Processor family: AMD Athlon X2. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 640 GB, Card reader integrated, Optical drive type: DVD-RW. Discrete graphics card model: AMD Radeon X1250. Operating system installed: Windows Vista Home Premium. Chassis type: SFF. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.