Acer logo

Acer Aspire Revo R3600 Intel Atom® 230 2 GB DDR2-SDRAM 160 GB NVIDIA® ION™ Windows Vista Home Premium PC

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
202190
Info modified on:
19 Jul 2024, 20:11:01
Short summary description Acer Aspire Revo R3600 Intel Atom® 230 2 GB DDR2-SDRAM 160 GB NVIDIA® ION™ Windows Vista Home Premium PC:

Acer Aspire Revo R3600, 1.6 GHz, Intel Atom®, 230, 2 GB, 160 GB, Windows Vista Home Premium

Long summary description Acer Aspire Revo R3600 Intel Atom® 230 2 GB DDR2-SDRAM 160 GB NVIDIA® ION™ Windows Vista Home Premium PC:

Acer Aspire Revo R3600. Processor frequency: 1.6 GHz, Processor family: Intel Atom®, Processor model: 230. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Card reader integrated. Discrete graphics card model: NVIDIA® ION™. Operating system installed: Windows Vista Home Premium. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.