Acer logo

Acer Aspire T135, AMD Sempron 3100+, 512MB, 160GB, DVD-RW 0.5 GB DDR-SDRAM PC

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132103
Info modified on:
14 May 2020, 14:57:10
Short summary description Acer Aspire T135, AMD Sempron 3100+, 512MB, 160GB, DVD-RW 0.5 GB DDR-SDRAM PC:

Acer Aspire T135, AMD Sempron 3100+, 512MB, 160GB, DVD-RW, 1.8 GHz, AMD Sempron, 0.5 GB, DDR-SDRAM, 160 GB, DVD-RW

Long summary description Acer Aspire T135, AMD Sempron 3100+, 512MB, 160GB, DVD-RW 0.5 GB DDR-SDRAM PC:

Acer Aspire T135, AMD Sempron 3100+, 512MB, 160GB, DVD-RW. Processor frequency: 1.8 GHz, Processor family: AMD Sempron. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD-RW. Product type: PC

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.