Acer logo

Acer Aspire T135 AMD Sempron 3100+ 0.5 GB DDR-SDRAM 160 GB Windows XP Home Edition Tower PC

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116352
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire T135 AMD Sempron 3100+ 0.5 GB DDR-SDRAM 160 GB Windows XP Home Edition Tower PC:

Acer Aspire T135 AMD Sempron 3100+, 1.8 GHz, AMD Sempron, 0.5 GB, 160 GB, DVD-RW, Windows XP Home Edition

Long summary description Acer Aspire T135 AMD Sempron 3100+ 0.5 GB DDR-SDRAM 160 GB Windows XP Home Edition Tower PC:

Acer Aspire T135 AMD Sempron 3100+. Processor frequency: 1.8 GHz, Processor family: AMD Sempron. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD-RW. Operating system installed: Windows XP Home Edition. Chassis type: Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.