Acer logo

Acer Aspire M3610 Intel® Core™2 Duo E4600 3 GB DDR2-SDRAM 250 GB AMD Radeon Xpress 1250 Windows Vista Home Premium Micro Tower PC

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
155187
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire M3610 Intel® Core™2 Duo E4600 3 GB DDR2-SDRAM 250 GB AMD Radeon Xpress 1250 Windows Vista Home Premium Micro Tower PC:

Acer Aspire M3610, 2.4 GHz, Intel® Core™2 Duo, 3 GB, 250 GB, DVD±RW, Windows Vista Home Premium

Long summary description Acer Aspire M3610 Intel® Core™2 Duo E4600 3 GB DDR2-SDRAM 250 GB AMD Radeon Xpress 1250 Windows Vista Home Premium Micro Tower PC:

Acer Aspire M3610. Processor frequency: 2.4 GHz, Processor family: Intel® Core™2 Duo, Processor model: E4600. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Card reader integrated, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon Xpress 1250. Operating system installed: Windows Vista Home Premium. Chassis type: Micro Tower. Product type: PC

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.