Acer logo

Acer Aspire E571 Intel® Core™2 Duo E6300 2 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® 8800 GTS Windows Vista Home Premium Tower PC

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97006
Info modified on:
19 Mar 2021, 15:59:20
Short summary description Acer Aspire E571 Intel® Core™2 Duo E6300 2 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® 8800 GTS Windows Vista Home Premium Tower PC:

Acer Aspire E571, 1.86 GHz, Intel® Core™2 Duo, 2 GB, 500 GB, DVD±RW, Windows Vista Home Premium

Long summary description Acer Aspire E571 Intel® Core™2 Duo E6300 2 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® 8800 GTS Windows Vista Home Premium Tower PC:

Acer Aspire E571. Processor frequency: 1.86 GHz, Processor family: Intel® Core™2 Duo, Processor model: E6300. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® GeForce® 8800 GTS. Operating system installed: Windows Vista Home Premium. Chassis type: Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.