Acer logo

Acer Aspire SA90 Intel® Celeron® 1 GB DDR2-SDRAM 160 GB MiRage 3 Windows Vista Home Basic Tower PC

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
193036
Info modified on:
19 Mar 2021, 15:59:20
Short summary description Acer Aspire SA90 Intel® Celeron® 1 GB DDR2-SDRAM 160 GB MiRage 3 Windows Vista Home Basic Tower PC:

Acer Aspire SA90, 3.46 GHz, Intel® Celeron®, 1 GB, 160 GB, DVD±RW, Windows Vista Home Basic

Long summary description Acer Aspire SA90 Intel® Celeron® 1 GB DDR2-SDRAM 160 GB MiRage 3 Windows Vista Home Basic Tower PC:

Acer Aspire SA90. Processor frequency: 3.46 GHz, Processor family: Intel® Celeron®. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: MiRage 3. Operating system installed: Windows Vista Home Basic. Chassis type: Tower. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.