Acer logo

Acer Aspire E560 Intel® Pentium® D 820 1 GB DDR2-SDRAM 250 GB Windows XP Media Center Edition 2005 Tower PC

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84113
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire E560 Intel® Pentium® D 820 1 GB DDR2-SDRAM 250 GB Windows XP Media Center Edition 2005 Tower PC:

Acer Aspire E560, 2.8 GHz, Intel® Pentium® D, 820, 1 GB, 250 GB, Windows XP Media Center Edition 2005

Long summary description Acer Aspire E560 Intel® Pentium® D 820 1 GB DDR2-SDRAM 250 GB Windows XP Media Center Edition 2005 Tower PC:

Acer Aspire E560. Processor frequency: 2.8 GHz, Processor family: Intel® Pentium® D, Processor model: 820. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Operating system installed: Windows XP Media Center Edition 2005. Chassis type: Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.