Acer logo

Acer Aspire G500 Athlon 2400+ 256MB 80GB+QWUS AMD Athlon 0.25 GB PC

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60218
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire G500 Athlon 2400+ 256MB 80GB+QWUS AMD Athlon 0.25 GB PC:

Acer Aspire G500 Athlon 2400+ 256MB 80GB+QWUS, 2 GHz, AMD Athlon, 0.25 GB, 80 GB

Long summary description Acer Aspire G500 Athlon 2400+ 256MB 80GB+QWUS AMD Athlon 0.25 GB PC:

Acer Aspire G500 Athlon 2400+ 256MB 80GB+QWUS. Processor frequency: 2 GHz, Processor family: AMD Athlon. Internal memory: 0.25 GB. Total storage capacity: 80 GB. Product type: PC. Weight: 13.2 lbs (6 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.