Acer ASPIRE RC950 P4HT-540, 3.2 GHz, 1 GB, 400 GB, DVD Super Multi
Acer ASPIRE RC950 P4HT-540. Processor frequency: 3.2 GHz. Internal memory: 1 GB. Total storage capacity: 400 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA GeForce 6600. Chassis type: Mini Tower. Product type: PC