Acer logo

Acer Aspire T660 Intel® Core™2 Duo E6300 2 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® 7600 GS Windows Vista Home Premium Tower PC

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85212
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire T660 Intel® Core™2 Duo E6300 2 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® 7600 GS Windows Vista Home Premium Tower PC:

Acer Aspire T660, 1.86 GHz, Intel® Core™2 Duo, E6300, 2 GB, 160 GB, Windows Vista Home Premium

Long summary description Acer Aspire T660 Intel® Core™2 Duo E6300 2 GB DDR2-SDRAM 160 GB NVIDIA® GeForce® 7600 GS Windows Vista Home Premium Tower PC:

Acer Aspire T660. Processor frequency: 1.86 GHz, Processor family: Intel® Core™2 Duo, Processor model: E6300. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: NVIDIA® GeForce® 7600 GS. Operating system installed: Windows Vista Home Premium. Chassis type: Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.