Acer logo

Acer Aspire T120E-S965 Ath3000+ 1024MB 200GB AMD Sempron 3000+ 1 GB DDR-SDRAM AMD Radeon 9250 SE Mini Tower PC

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57857
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire T120E-S965 Ath3000+ 1024MB 200GB AMD Sempron 3000+ 1 GB DDR-SDRAM AMD Radeon 9250 SE Mini Tower PC:

Acer Aspire T120E-S965 Ath3000+ 1024MB 200GB, 2 GHz, AMD Sempron, 3000+, 1 GB, 200 GB, DVD-RW

Long summary description Acer Aspire T120E-S965 Ath3000+ 1024MB 200GB AMD Sempron 3000+ 1 GB DDR-SDRAM AMD Radeon 9250 SE Mini Tower PC:

Acer Aspire T120E-S965 Ath3000+ 1024MB 200GB. Processor frequency: 2 GHz, Processor family: AMD Sempron, Processor model: 3000+. Internal memory: 1 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 200 GB, Optical drive type: DVD-RW. Discrete graphics card model: AMD Radeon 9250 SE. Chassis type: Mini Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.