Acer logo

Acer Aspire T180 AMD Sempron 3500+ 1 GB DDR2-SDRAM 250 GB NVIDIA GeForce 6100 Windows Vista Home Basic Tower PC

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69029
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire T180 AMD Sempron 3500+ 1 GB DDR2-SDRAM 250 GB NVIDIA GeForce 6100 Windows Vista Home Basic Tower PC:

Acer Aspire T180, 2 GHz, AMD Sempron, 3500+, 1 GB, 250 GB, Windows Vista Home Basic

Long summary description Acer Aspire T180 AMD Sempron 3500+ 1 GB DDR2-SDRAM 250 GB NVIDIA GeForce 6100 Windows Vista Home Basic Tower PC:

Acer Aspire T180. Processor frequency: 2 GHz, Processor family: AMD Sempron, Processor model: 3500+. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: NVIDIA GeForce 6100. Operating system installed: Windows Vista Home Basic. Chassis type: Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.