Acer logo

Acer Aspire T180 AMD Athlon 3500+ 1 GB DDR2-SDRAM 160 GB Windows XP Media Center Edition Tower PC

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82014
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire T180 AMD Athlon 3500+ 1 GB DDR2-SDRAM 160 GB Windows XP Media Center Edition Tower PC:

Acer Aspire T180, 2.2 GHz, AMD Athlon, 3500+, 1 GB, 160 GB, Windows XP Media Center Edition

Long summary description Acer Aspire T180 AMD Athlon 3500+ 1 GB DDR2-SDRAM 160 GB Windows XP Media Center Edition Tower PC:

Acer Aspire T180. Processor frequency: 2.2 GHz, Processor family: AMD Athlon, Processor model: 3500+. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Operating system installed: Windows XP Media Center Edition. Chassis type: Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.