Acer logo

Acer Aspire T180 AMD Athlon 4400+ 1 GB DDR2-SDRAM 320 GB NVIDIA GeForce 7300 SE Windows Vista Home Premium Tower PC

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113865
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire T180 AMD Athlon 4400+ 1 GB DDR2-SDRAM 320 GB NVIDIA GeForce 7300 SE Windows Vista Home Premium Tower PC:

Acer Aspire T180, 2.3 GHz, AMD Athlon, 4400+, 1 GB, 320 GB, Windows Vista Home Premium

Long summary description Acer Aspire T180 AMD Athlon 4400+ 1 GB DDR2-SDRAM 320 GB NVIDIA GeForce 7300 SE Windows Vista Home Premium Tower PC:

Acer Aspire T180. Processor frequency: 2.3 GHz, Processor family: AMD Athlon, Processor model: 4400+. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA GeForce 7300 SE. Operating system installed: Windows Vista Home Premium. Chassis type: Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.