Acer logo

Acer Aspire E500 Intel® Pentium® 4 524 0.5 GB DDR2-SDRAM 200 GB AMD Radeon X550 Windows XP Home Edition Mini Tower PC

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104876
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire E500 Intel® Pentium® 4 524 0.5 GB DDR2-SDRAM 200 GB AMD Radeon X550 Windows XP Home Edition Mini Tower PC:

Acer Aspire E500, 3.06 GHz, Intel® Pentium® 4, 0.5 GB, 200 GB, DVD±RW, Windows XP Home Edition

Long summary description Acer Aspire E500 Intel® Pentium® 4 524 0.5 GB DDR2-SDRAM 200 GB AMD Radeon X550 Windows XP Home Edition Mini Tower PC:

Acer Aspire E500. Processor frequency: 3.06 GHz, Processor family: Intel® Pentium® 4, Processor model: 524. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 200 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon X550. Operating system installed: Windows XP Home Edition. Chassis type: Mini Tower. Product type: PC. Weight: 25.6 lbs (11.6 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.