Acer Aspire M5610, 2.4 GHz, Intel® Core™2 Quad, 2 GB, 250 GB, DVD±RW, Windows Vista Home Premium
Acer Aspire M5610. Processor frequency: 2.4 GHz, Processor family: Intel® Core™2 Quad, Processor model: Q6600. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Card reader integrated, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon HD 2400 Pro. Operating system installed: Windows Vista Home Premium. Chassis type: Micro Tower. Product type: PC. Weight: 33.1 lbs (15 kg). Product color: Black