Acer logo

Acer Aspire E300 ATH64 3400+ AMD Athlon 3400+ 1 GB 200 GB AMD Radeon X300 SE Windows XP Media Center Edition 2005 Mini Tower PC

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47942
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire E300 ATH64 3400+ AMD Athlon 3400+ 1 GB 200 GB AMD Radeon X300 SE Windows XP Media Center Edition 2005 Mini Tower PC:

Acer Aspire E300 ATH64 3400+, 2.4 GHz, AMD Athlon, 3400+, 1 GB, 200 GB, Windows XP Media Center Edition 2005

Long summary description Acer Aspire E300 ATH64 3400+ AMD Athlon 3400+ 1 GB 200 GB AMD Radeon X300 SE Windows XP Media Center Edition 2005 Mini Tower PC:

Acer Aspire E300 ATH64 3400+. Processor frequency: 2.4 GHz, Processor family: AMD Athlon, Processor model: 3400+. Internal memory: 1 GB. Total storage capacity: 200 GB. Discrete graphics card model: AMD Radeon X300 SE. Operating system installed: Windows XP Media Center Edition 2005. Chassis type: Mini Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.