Acer logo

Acer Aspire E300 AMD Athlon 64 3200+/2x256MB/200GB/DVD-RW Multi 0.5 GB AMD Radeon X300 SE Windows XP Home Edition PC

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62057
Info modified on:
19 Mar 2021, 15:59:20
Short summary description Acer Aspire E300 AMD Athlon 64 3200+/2x256MB/200GB/DVD-RW Multi 0.5 GB AMD Radeon X300 SE Windows XP Home Edition PC:

Acer Aspire E300 AMD Athlon 64 3200+/2x256MB/200GB/DVD-RW Multi, 2 GHz, AMD Athlon, 0.5 GB, 200 GB, Windows XP Home Edition

Long summary description Acer Aspire E300 AMD Athlon 64 3200+/2x256MB/200GB/DVD-RW Multi 0.5 GB AMD Radeon X300 SE Windows XP Home Edition PC:

Acer Aspire E300 AMD Athlon 64 3200+/2x256MB/200GB/DVD-RW Multi. Processor frequency: 2 GHz, Processor family: AMD Athlon. Internal memory: 0.5 GB. Total storage capacity: 200 GB. Discrete graphics card model: AMD Radeon X300 SE. Operating system installed: Windows XP Home Edition. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.