Acer logo

Acer Aspire M3640 Intel® Core™2 Quad Q9300 3 GB DDR2-SDRAM 500 GB NVIDIA GeForce 8600 GS Tower PC

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149027
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire M3640 Intel® Core™2 Quad Q9300 3 GB DDR2-SDRAM 500 GB NVIDIA GeForce 8600 GS Tower PC:

Acer Aspire M3640, 2.5 GHz, Intel® Core™2 Quad, Q9300, 3 GB, 500 GB, DVD±RW

Long summary description Acer Aspire M3640 Intel® Core™2 Quad Q9300 3 GB DDR2-SDRAM 500 GB NVIDIA GeForce 8600 GS Tower PC:

Acer Aspire M3640. Processor frequency: 2.5 GHz, Processor family: Intel® Core™2 Quad, Processor model: Q9300. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA GeForce 8600 GS. Chassis type: Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.