Acer Aspire ASP T620 P4 550-3.4G, 3.4 GHz, 550, 0.5 GB, 200 GB, DVD-RW
Acer Aspire ASP T620 P4 550-3.4G. Processor frequency: 3.4 GHz, Processor model: 550. Internal memory: 0.5 GB. Total storage capacity: 200 GB, Optical drive type: DVD-RW. Chassis type: Mini Tower. Product type: PC