Acer logo

Acer Aspire T135 AMD Sempron 3100+ 512MB 160GB QW 0.5 GB DDR-SDRAM Windows XP Home Edition Mini Tower PC

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91958
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire T135 AMD Sempron 3100+ 512MB 160GB QW 0.5 GB DDR-SDRAM Windows XP Home Edition Mini Tower PC:

Acer Aspire T135 AMD Sempron 3100+ 512MB 160GB QW, 1.8 GHz, AMD Sempron, 0.5 GB, 160 GB, DVD-RW, Windows XP Home Edition

Long summary description Acer Aspire T135 AMD Sempron 3100+ 512MB 160GB QW 0.5 GB DDR-SDRAM Windows XP Home Edition Mini Tower PC:

Acer Aspire T135 AMD Sempron 3100+ 512MB 160GB QW. Processor frequency: 1.8 GHz, Processor family: AMD Sempron. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD-RW. Operating system installed: Windows XP Home Edition. Chassis type: Mini Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.