Acer logo

Acer Aspire M1610 Intel® Pentium® Dual-Core 2 GB DDR2-SDRAM 160 GB MiRage 3 Linux Tower PC

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
266876
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire M1610 Intel® Pentium® Dual-Core 2 GB DDR2-SDRAM 160 GB MiRage 3 Linux Tower PC:

Acer Aspire M1610, 1.6 GHz, Intel® Pentium® Dual-Core, 2 GB, 160 GB, DVD±RW, Linux

Long summary description Acer Aspire M1610 Intel® Pentium® Dual-Core 2 GB DDR2-SDRAM 160 GB MiRage 3 Linux Tower PC:

Acer Aspire M1610. Processor frequency: 1.6 GHz, Processor family: Intel® Pentium® Dual-Core. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: MiRage 3. Operating system installed: Linux. Chassis type: Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.