Acer logo

Acer Aspire T630 IntelD345 1024MB 160GB AZB Intel® Celeron® 1 GB DDR2-SDRAM NVIDIA GeForce 6200 SE Windows XP Home Edition Mini Tower PC

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98478
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire T630 IntelD345 1024MB 160GB AZB Intel® Celeron® 1 GB DDR2-SDRAM NVIDIA GeForce 6200 SE Windows XP Home Edition Mini Tower PC:

Acer Aspire T630 IntelD345 1024MB 160GB AZB, 3.06 GHz, Intel® Celeron®, 1 GB, DDR2-SDRAM, 160 GB, Windows XP Home Edition

Long summary description Acer Aspire T630 IntelD345 1024MB 160GB AZB Intel® Celeron® 1 GB DDR2-SDRAM NVIDIA GeForce 6200 SE Windows XP Home Edition Mini Tower PC:

Acer Aspire T630 IntelD345 1024MB 160GB AZB. Processor frequency: 3.06 GHz, Processor family: Intel® Celeron®. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: NVIDIA GeForce 6200 SE. Operating system installed: Windows XP Home Edition. Chassis type: Mini Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.