Acer logo

Acer Aspire 3 A315-21-998S AMD A9 A9-9420 Laptop 15.6" Full HD 12 GB DDR4-SDRAM 1.13 TB HDD+SSD Windows 10 Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44278
Info modified on:
25 Jan 2025, 22:43:25
Short summary description Acer Aspire 3 A315-21-998S AMD A9 A9-9420 Laptop 15.6" Full HD 12 GB DDR4-SDRAM 1.13 TB HDD+SSD Windows 10 Black:

Acer Aspire 3 A315-21-998S, AMD A9, 2.9 GHz, 15.6", 1920 x 1080 pixels, 12 GB, 1.13 TB

Long summary description Acer Aspire 3 A315-21-998S AMD A9 A9-9420 Laptop 15.6" Full HD 12 GB DDR4-SDRAM 1.13 TB HDD+SSD Windows 10 Black:

Acer Aspire 3 A315-21-998S. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A9, Processor model: A9-9420, Processor frequency: 2.9 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: AMD Radeon R5. Operating system installed: Windows 10. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.