Accezz SH00080616, Cover, Samsung, Galaxy S24 Ultra, 6.8", Light brown
Accezz SH00080616. Case type: Cover, Brand compatibility: Samsung, Compatibility: Galaxy S24 Ultra, Maximum screen size: 6.8", Surface coloration: Monochromatic, Product color: Light brown