Accezz logo

Accezz SH00071860 watch part/accessory Watch screen protector

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4472
Info modified on:
04 Aug 2025, 20:59:49
Short summary description Accezz SH00071860 watch part/accessory Watch screen protector:

Accezz SH00071860, Watch screen protector, Apple, Apple Watch 45 mm, Apple Watch 7 - 45 mm, Apple Watch 8 - 45 mm, Apple Watch 9 - 45 mm, Plastic, 2.56" (65 mm), 3.39" (86 mm)

Long summary description Accezz SH00071860 watch part/accessory Watch screen protector:

Accezz SH00071860. Watch part/accessory type: Watch screen protector, Brand compatibility: Apple, Compatibility: Apple Watch 45 mm, Apple Watch 7 - 45 mm, Apple Watch 8 - 45 mm, Apple Watch 9 - 45 mm. Package width: 2.56" (65 mm), Package depth: 3.39" (86 mm), Package height: 1.02" (26 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.