Accezz logo

Accezz iP12-6143898705 mobile phone case 6.1" Folio Green

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9797
Info modified on:
29 Apr 2024, 17:26:42
Short summary description Accezz iP12-6143898705 mobile phone case 6.1" Folio Green:

Accezz iP12-6143898705, Folio, Apple, iPhone 12 Pro, iPhone 12, 6.1", Green

Long summary description Accezz iP12-6143898705 mobile phone case 6.1" Folio Green:

Accezz iP12-6143898705. Case type: Folio, Brand compatibility: Apple, Compatibility: iPhone 12 Pro, iPhone 12, Maximum screen size: 6.1", Surface coloration: Monochromatic, Product color: Green, Number of card pockets: 2

Video
Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.