4lite 4L1/2006X6, LED, 6000 K, IP65, White
4lite 4L1/2006X6. Product color: White, Suitable location: Bathroom, Dining room, Kitchen, Living room, Shape: Round. Bulb type: LED, Total power: 7 W, Color temperature: 6000 K. Energy consumption per 1000 hours: 7 kWh, Input voltage: 220 - 240 V, AC input frequency: 50/60 Hz. Height: 3.07" (78 mm), Weight: 4.85 lbs (2.2 kg), Diameter: 3.74" (9.5 cm). Package width: 15.4" (390 mm), Package depth: 18.3" (465 mm), Package height: 11.2" (285 mm)