3M logo

3M Projector Multimedia X40 1200 ANSI lumens DLP XGA (1024x768)

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32044
Info modified on:
21 Jan 2020, 15:23:15
End of life date:
01 Apr 2019
Short summary description 3M Projector Multimedia X40 1200 ANSI lumens DLP XGA (1024x768):

3M Projector Multimedia X40, 1200 ANSI lumens, DLP, XGA (1024x768), 400:1, 16.78 million colors, 31 - 91 kHz

Long summary description 3M Projector Multimedia X40 1200 ANSI lumens DLP XGA (1024x768):

3M Projector Multimedia X40. Projector brightness: 1200 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Lamp type: UHB. Zoom ratio: 1.2:1, Digital zoom: 4x. Analog signal format system: NTSC, NTSC 4.43, PAL, SECAM. Noise level: 39 dB

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.