3M logo

3M PocketProjector MP180 30 ANSI lumens LCD SVGA (800x600) Black

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84033
Info modified on:
21 Oct 2022, 10:14:32
End of life date:
01 Apr 2019
Short summary description 3M PocketProjector MP180 30 ANSI lumens LCD SVGA (800x600) Black:

3M PocketProjector MP180, 30 ANSI lumens, LCD, SVGA (800x600), 10 - 80", LED, 20000 h

Long summary description 3M PocketProjector MP180 30 ANSI lumens LCD SVGA (800x600) Black:

3M PocketProjector MP180. Projector brightness: 30 ANSI lumens, Projection technology: LCD, Projector native resolution: SVGA (800x600). Light source type: LED, Service life of light source: 20000 h. Focus: Manual. Analog signal format system: NTSC, PAL, Supported graphics resolutions: 1024 x 768 (XGA), 1280 x 768 (WXGA), 640 x 480 (VGA), 800 x 600 (SVGA). Internal storage capacity: 4 GB

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.